Dormer Pramet Drill Bits R4589.3

Description
Dormer R4589.3 Drill Bit
Request a Quote
Description
Dormer R4589.3 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 2729839 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
2729839
Drill Bits 2729839
Dormer R4589.3 Drill Bit

Dormer R4589.3 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 2729839
Product Name Drill Bits
OAL 3.50 inch (89 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 3 3/8
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Bi-Metal
View Details
Specialist Drill Bits - 221541 - RS Components, Ltd.
Specs
Units Metric
Designation 30mm
Diameter 0.630 to 1.181 inch (16.0 to 30.0 mm)
View Details
Drill Bit - T9 5/8 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill
Drill Type Twist; Jobber
Cutting Application Plastic; Steel; Wood
View Details
Straight Shank Long Drill - LDS Series - DME Company
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details