Dormer Pramet Drill Bits R4588.6

Description
Dormer R4588.6 Drill Bit
Request a Quote
Description
Dormer R4588.6 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 2729833 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
2729833
Drill Bits 2729833
Dormer R4588.6 Drill Bit

Dormer R4588.6 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 2729833
Product Name Drill Bits
OAL 3.50 inch (89 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 5
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Bi-Metal
View Details
Magnetic Drill Bits - 1239921 - RS Components, Ltd.
Specs
Diameter 0.630 inch (16.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Drill Bits, Titanium Nitride Coated - For Wood/ Metal - 711386-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Wood Bit
View Details
ACD
Atom Precision of America, Inc.
Specs
Product Drill
Units Metric
Diameter 0.394 inch (10.0 mm)
View Details