Dormer Pramet Drill Bits R4547.7

Description
Dormer R4547.7 Drill Bit
Request a Quote
Description
Dormer R4547.7 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 2729692 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
2729692
Drill Bits 2729692
Dormer R4547.7 Drill Bit

Dormer R4547.7 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 2729692
Product Name Drill Bits
OAL 3.58 inch (91 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 7/8
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Bi-Metal
View Details
Magnetic Drill Bits - 1239928 - RS Components, Ltd.
Specs
Diameter 1.181 inch (30.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Spine Bits, Spline Shank Bits - 2-Cutter & 4-Cutter - 711448-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 1.250 inch (31.7 mm)
View Details
ADPF30 120°point angle, 3mm shank Drill Bit - ADPF30-0045 - Atom Precision of America, Inc.
Specs
Product Drill
Units Metric
Cutting Application Steel
View Details