Dormer Pramet Taper Length Drill PTD-59618

Description
ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill blanks step drills. Browse our section to find drill bits for various metal, wood or plastic materials. . Made from Steel with a Bright finish; 118 ° Drill point angle; 12.000 in long.
Description
ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill blanks step drills. Browse our section to find drill bits for various metal, wood or plastic materials. . Made from Steel with a Bright finish; 118 ° Drill point angle; 12.000 in long.

Suppliers

Company
Product
Description
Supplier Links
Taper Length Drill - PTD-59618 - Reid Supply
Norton Shores, MI, United States
Taper Length Drill
PTD-59618
Taper Length Drill PTD-59618
ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill blanks step drills. Browse our section to find drill bits for various metal, wood or plastic materials. . Made from Steel with a Bright finish; 118 ° Drill point angle; 12.000 in long.

ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill blanks step drills. Browse our section to find drill bits for various metal, wood or plastic materials.


. Made from Steel with a Bright finish; 118 ° Drill point angle; 12.000 in long.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Drill Bits
Product Number PTD-59618
Product Name Taper Length Drill
Product Drill
Drill Type Taper Length
Diameter 0.280 inch (7.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 3/4
Specs
Drill Type Core Drill
Diameter 0.625 inch (15.9 mm)
Material Bi-Metal
View Details
Drill Bits - 214975 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.217 inch (5.5 mm)
OAL 2.60 inch (66 mm)
Material High Speed Steel; Hss
View Details
Drill Bit - BD16 - Pentair, Inc.
Pentair, Inc.
Specs
Product Drill
Cutting Application General Purpose
View Details