Dormer Pramet Taper Length Drill PTD-55618

Description
ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill blanks step drills. Browse our section to find drill bits for various metal, wood or plastic materials. . Made from Steel with a Bright finish; 135 ° Drill point angle; 8.000 in long.
Description
ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill blanks step drills. Browse our section to find drill bits for various metal, wood or plastic materials. . Made from Steel with a Bright finish; 135 ° Drill point angle; 8.000 in long.

Suppliers

Company
Product
Description
Supplier Links
Taper Length Drill - PTD-55618 - Reid Supply
Norton Shores, MI, United States
Taper Length Drill
PTD-55618
Taper Length Drill PTD-55618
ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill blanks step drills. Browse our section to find drill bits for various metal, wood or plastic materials. . Made from Steel with a Bright finish; 135 ° Drill point angle; 8.000 in long.

ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill blanks step drills. Browse our section to find drill bits for various metal, wood or plastic materials.


. Made from Steel with a Bright finish; 135 ° Drill point angle; 8.000 in long.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Drill Bits
Product Number PTD-55618
Product Name Taper Length Drill
Product Drill
Drill Type Taper Length
Diameter 0.280 inch (7.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 215035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.276 inch (7.0 mm)
OAL 3.94 inch (100 mm)
Material Carbide; Carbide tipped
View Details
Hole Saw, Bi-Metal, 1 3/8
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Bi-Metal
View Details
High Speed Drill 221B-#18 - 221B-#18 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
Hole Saws & Core Drill Bits - 2744728 - RS Components, Ltd.
Specs
Diameter 8.268 inch (210.0 mm)
Cutting Length 1.73 inch (44 mm)
Material Bi-Metal
View Details