Dormer Pramet Taper Length Drill PTD-51029

Description
ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill blanks step drills. Browse our section to find drill bits for various metal, wood or plastic materials. . Made from Steel with a Bright finish; 118 ° Drill point angle; 7.500 in long.
Description
ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill blanks step drills. Browse our section to find drill bits for various metal, wood or plastic materials. . Made from Steel with a Bright finish; 118 ° Drill point angle; 7.500 in long.

Suppliers

Company
Product
Description
Supplier Links
Taper Length Drill - PTD-51029 - Reid Supply
Norton Shores, MI, United States
Taper Length Drill
PTD-51029
Taper Length Drill PTD-51029
ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill blanks step drills. Browse our section to find drill bits for various metal, wood or plastic materials. . Made from Steel with a Bright finish; 118 ° Drill point angle; 7.500 in long.

ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill blanks step drills. Browse our section to find drill bits for various metal, wood or plastic materials.


. Made from Steel with a Bright finish; 118 ° Drill point angle; 7.500 in long.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Drill Bits
Product Number PTD-51029
Product Name Taper Length Drill
Product Drill
Drill Type Taper Length
Diameter 0.453 inch (11.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 3 7/8
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Carbide
View Details
Drill Bits - 212935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.512 inch (13.0 mm)
OAL 5.98 inch (152 mm)
Material High Speed Steel; Hss
View Details
Drill Bits - 172373 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
OAL 5.91 inch (150 mm)
Material Carbide; Steel, Carbide
# of Pieces 1
View Details
Taper Shank Drill 200C-47/64 - 200C-47/64 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Taper Drill
View Details