Dormer Pramet Taper Length Drill PTD-51008

Description
ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill blanks step drills. Browse our section to find drill bits for various metal, wood or plastic materials. . Made from Steel with a Bright finish; 118 ° Drill point angle; 5.125 in long.
Description
ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill blanks step drills. Browse our section to find drill bits for various metal, wood or plastic materials. . Made from Steel with a Bright finish; 118 ° Drill point angle; 5.125 in long.

Suppliers

Company
Product
Description
Supplier Links
Taper Length Drill - PTD-51008 - Reid Supply
Norton Shores, MI, United States
Taper Length Drill
PTD-51008
Taper Length Drill PTD-51008
ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill blanks step drills. Browse our section to find drill bits for various metal, wood or plastic materials. . Made from Steel with a Bright finish; 118 ° Drill point angle; 5.125 in long.

ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill blanks step drills. Browse our section to find drill bits for various metal, wood or plastic materials.


. Made from Steel with a Bright finish; 118 ° Drill point angle; 5.125 in long.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Drill Bits
Product Number PTD-51008
Product Name Taper Length Drill
Product Drill
Drill Type Taper Length
Diameter 0.126 inch (3.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 1749047 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 0.787 inch (20.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hot Tapper, Single Size, 3 1/2
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Carbide
View Details
Drill Bits, Cobalt - For Metal - 711491-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.484 inch (12.3 mm)
View Details