Dormer Pramet Taper Shank Drill PTD-20037

Description
ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill blanks step drills. Browse our section to find drill bits for various metal, wood or plastic materials. . Made from High Speed Steel with a Black Oxide finish; 118 ° Drill point angle; 8.750 in long.
Description
ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill blanks step drills. Browse our section to find drill bits for various metal, wood or plastic materials. . Made from High Speed Steel with a Black Oxide finish; 118 ° Drill point angle; 8.750 in long.

Suppliers

Company
Product
Description
Supplier Links
Taper Shank Drill - PTD-20037 - Reid Supply
Norton Shores, MI, United States
Taper Shank Drill
PTD-20037
Taper Shank Drill PTD-20037
ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill blanks step drills. Browse our section to find drill bits for various metal, wood or plastic materials. . Made from High Speed Steel with a Black Oxide finish; 118 ° Drill point angle; 8.750 in long.

ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill blanks step drills. Browse our section to find drill bits for various metal, wood or plastic materials.


. Made from High Speed Steel with a Black Oxide finish; 118 ° Drill point angle; 8.750 in long.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Drill Bits
Product Number PTD-20037
Product Name Taper Shank Drill
Product Drill
Drill Type Taper Drill
Diameter 0.579 inch (14.7 mm)
Shank Tapered
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 6
Specs
Drill Type Core Drill
Diameter 5.750 inch (146.0 mm)
Material Carbide
View Details
Hole Saws & Core Drill Bits - 215906 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.378 inch (35.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Spine Bits, Spline Shank Bits - 2-Cutter & 4-Cutter - 711201-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.625 inch (15.9 mm)
View Details
Straight Shank Long Drill - LDS Series - DME Company
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details