Dormer Pramet Taper Shank Drill PTD-20018

Description
ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill blanks step drills. Browse our section to find drill bits for various metal, wood or plastic materials. . Made from High Speed Steel with a Black Oxide finish; 118 ° Drill point angle; 6.250 in long.
Description
ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill blanks step drills. Browse our section to find drill bits for various metal, wood or plastic materials. . Made from High Speed Steel with a Black Oxide finish; 118 ° Drill point angle; 6.250 in long.

Suppliers

Company
Product
Description
Supplier Links
Taper Shank Drill - PTD-20018 - Reid Supply
Norton Shores, MI, United States
Taper Shank Drill
PTD-20018
Taper Shank Drill PTD-20018
ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill blanks step drills. Browse our section to find drill bits for various metal, wood or plastic materials. . Made from High Speed Steel with a Black Oxide finish; 118 ° Drill point angle; 6.250 in long.

ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill blanks step drills. Browse our section to find drill bits for various metal, wood or plastic materials.


. Made from High Speed Steel with a Black Oxide finish; 118 ° Drill point angle; 6.250 in long.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Drill Bits
Product Number PTD-20018
Product Name Taper Shank Drill
Product Drill
Drill Type Taper Drill
Diameter 0.280 inch (7.1 mm)
Shank Tapered
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.094 inch (2.4 mm)
OAL 2.24 inch (57 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 3 1/2
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Bi-Metal
View Details
Taper Shank Drill 200C-5/8 - 200C-5/8 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Taper Drill
View Details
Drill Bits - 172769 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
OAL 7.87 inch (200 mm)
Material Hardened Steel
# of Pieces 1
View Details