Dormer Pramet Jobber Drill PTD-18002

Description
ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill blanks step drills. Browse our section to find drill bits for various metal, wood or plastic materials. . Made from High Speed Steel, 3.875 in long and Black Oxide coated.
Description
ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill blanks step drills. Browse our section to find drill bits for various metal, wood or plastic materials. . Made from High Speed Steel, 3.875 in long and Black Oxide coated.

Suppliers

Company
Product
Description
Supplier Links
Jobber Drill - PTD-18002 - Reid Supply
Norton Shores, MI, United States
Jobber Drill
PTD-18002
Jobber Drill PTD-18002
ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill blanks step drills. Browse our section to find drill bits for various metal, wood or plastic materials. . Made from High Speed Steel, 3.875 in long and Black Oxide coated.

ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill blanks step drills. Browse our section to find drill bits for various metal, wood or plastic materials.


. Made from High Speed Steel, 3.875 in long and Black Oxide coated.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Drill Bits
Product Number PTD-18002
Product Name Jobber Drill
Units Wire Gauge
Drill Type Jobber
Designation #2
Angle 118 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Drill Bits - 1239919 - RS Components, Ltd.
Specs
Diameter 0.472 inch (12.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Hot Tapper, Single Size, 5
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Bi-Metal
View Details
SDS-MAX Bits, SDS-MAX Bits - 4 Cutter - 711511-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 1.000 inch (25.4 mm)
View Details