Dormer Pramet Jobber Drill PTD-10031

Description
ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill blanks step drills. Browse our section to find drill bits for various metal, wood or plastic materials. . Made from High Speed Steel, 5.875 in long and Black Oxide coated.
Description
ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill blanks step drills. Browse our section to find drill bits for various metal, wood or plastic materials. . Made from High Speed Steel, 5.875 in long and Black Oxide coated.

Suppliers

Company
Product
Description
Supplier Links
Jobber Drill - PTD-10031 - Reid Supply
Norton Shores, MI, United States
Jobber Drill
PTD-10031
Jobber Drill PTD-10031
ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill blanks step drills. Browse our section to find drill bits for various metal, wood or plastic materials. . Made from High Speed Steel, 5.875 in long and Black Oxide coated.

ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill blanks step drills. Browse our section to find drill bits for various metal, wood or plastic materials.


. Made from High Speed Steel, 5.875 in long and Black Oxide coated.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Drill Bits
Product Number PTD-10031
Product Name Jobber Drill
Product Drill
Drill Type Jobber
Diameter 0.484 inch (12.3 mm)
Angle 118 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213174 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.209 inch (5.3 mm)
OAL 3.39 inch (86 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Carbide Tipped, 1 7/8
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Carbide
View Details
High Speed Drill 220B-GP-27/64 - 220B-GP-27/64 - Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
#18 Wire Cobalt Jobber Length Drill - DD4218B12 - DEWALT Industrial Tool Co.
Specs
Product Drill
Drill Type Jobber
Cutting Application General Purpose
View Details