Dormer Pramet Countersinks G50612.4

Description
Countersink with Tri-Flat shank - 90°
Request a Quote
Description
Countersink with Tri-Flat shank - 90°
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Countersinks - 2729402 - RS Components, Ltd.
Corby, Northants, United Kingdom
Countersinks
2729402
Countersinks 2729402
Countersink with Tri-Flat shank - 90°

Countersink with Tri-Flat shank - 90°

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Countersinks
Product Number 2729402
Product Name Countersinks
Standard Angle 90°
Unlock Full Specs
to access all available technical data

Similar Products

Countersinks - 2705376 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Angle 90°
OAL 2.64 inch (67 mm)
Flutes 3
View Details
60° Straight Flute Countersink - 601-0006 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Units Fractional
Standard Angle 60°
Body Diameter 0.219 inch (5.6 mm)
View Details
Countersink - HSS - Single Flute, Double End - Melin Tool Company
Specs
Units Fractional
Standard Angle 60°; 82°; 90°; 100°; 110°; 120°
Body Diameter 0.125 to 0.750 inch (3.2 to 19.0 mm)
View Details
3-Flute Center Reamers -  - KEO Cutters
Specs
Units Fractional
Standard Angle 60° (optional feature); 82° (optional feature); 90° (optional feature); 100° (optional feature); 110° (optional feature); 120° (optional feature)
Body Diameter 0.250 to 2.000 inch (6.3 to 50.8 mm)
View Details