Dormer Pramet Countersinks G2364

Description
Countersink set
Request a Quote
Description
Countersink set
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Countersinks - 2729399 - RS Components, Ltd.
Corby, Northants, United Kingdom
Countersinks
2729399
Countersinks 2729399
Countersink set

Countersink set

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Countersinks
Product Number 2729399
Product Name Countersinks
Standard Angle 90°
Unlock Full Specs
to access all available technical data

Similar Products

Countersinks - 218630 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Angle 90°
Flutes 3
Material High Speed Steel; Hss
View Details
Countersink - HSS - Single Flute - Melin Tool Company
Specs
Units Fractional
Standard Angle 60°; 82°; 90°; 100°; 120°
Body Diameter 0.125 to 3.000 inch (3.2 to 76.2 mm)
View Details
Countersink - KEO-53128 - Reid Supply
Specs
Standard Angle 82°
Special Angle 82 degrees
Body Diameter 0.500 inch (12.7 mm)
View Details
7/16
Specs
Units Fractional
Standard Angle 82°
Body Diameter 0.438 inch (11.1 mm)
View Details