Dormer Pramet Countersinks G2363

Description
HSS TIALN STRAIGHT COUNTERSINK SET NO 3
Request a Quote
Description
HSS TIALN STRAIGHT COUNTERSINK SET NO 3
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Countersinks - 8126012 - RS Components, Ltd.
Corby, Northants, United Kingdom
Countersinks
8126012
Countersinks 8126012
HSS TIALN STRAIGHT COUNTERSINK SET NO 3

HSS TIALN STRAIGHT COUNTERSINK SET NO 3

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Countersinks
Product Number 8126012
Product Name Countersinks
Standard Angle 90°
Unlock Full Specs
to access all available technical data

Similar Products

Countersinks - 5090036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Angle 90°
Shank Diameter 0.236 inch (6.0 mm)
OAL 1.97 inch (50 mm)
View Details
Countersink - HSS - 6 Flute - Melin Tool Company
Specs
Units Fractional
Standard Angle 60°; 82°; 90°; 100°; 110°; 120°
Body Diameter 0.125 to 3.000 inch (3.2 to 76.2 mm)
View Details
ZErO Flute Countersinks -  - KEO Cutters
Specs
Units Fractional
Standard Angle 60° (optional feature); 82° (optional feature); 90° (optional feature); 100° (optional feature)
Body Diameter 0.312 to 1.250 inch (7.9 to 31.7 mm)
View Details
3/8
Specs
Units Fractional
Standard Angle 100°
Body Diameter 0.375 inch (9.5 mm)
View Details