Dormer Pramet Countersinks G2361

Description
Dormer G2361 Countersink Drill Bit Set
Request a Quote
Description
Dormer G2361 Countersink Drill Bit Set
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Countersinks - 8126018 - RS Components, Ltd.
Corby, Northants, United Kingdom
Countersinks
8126018
Countersinks 8126018
Dormer G2361 Countersink Drill Bit Set

Dormer G2361 Countersink Drill Bit Set

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Countersinks
Product Number 8126018
Product Name Countersinks
Standard Angle 90°
Unlock Full Specs
to access all available technical data

Similar Products

Countersinks - 423810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Angle 90°
Shank Diameter 0.281 inch (7.2 mm)
OAL 1.34 inch (34 mm)
View Details
5/8
Specs
Units Fractional
Standard Angle 82°
Body Diameter 0.625 inch (15.9 mm)
View Details
Deburring and Chamfering Countersink Set -  - Walter Surface Technologies
Specs
Standard Angle 82°
Body Diameter 0.250 to 1.000 inch (6.3 to 25.4 mm)
Shank Diameter 0.250 to 0.500 inch (6.3 to 12.7 mm)
View Details