Dormer Pramet Countersinks G1367.0

Description
Dormer G1367.0 Countersink
Request a Quote
Description
Dormer G1367.0 Countersink
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Countersinks - 2729395 - RS Components, Ltd.
Corby, Northants, United Kingdom
Countersinks
2729395
Countersinks 2729395
Dormer G1367.0 Countersink

Dormer G1367.0 Countersink

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Countersinks
Product Number 2729395
Product Name Countersinks
Standard Angle 90°
Unlock Full Specs
to access all available technical data

Similar Products

Countersinks - 218573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Angle 90°
Flutes 5
Material High Speed Steel; Hss
View Details
60° Straight Flute Countersink - 601-0002 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Units Fractional
Standard Angle 60°
Body Diameter 0.078 inch (2.0 mm)
View Details
Countersink - Carbide - Single Flute - Melin Tool Company
Specs
Units Fractional
Standard Angle 60°; 82°; 90°; 100°; 120°
Body Diameter 0.125 to 1.000 inch (3.2 to 25.4 mm)
View Details
4-Flute Center Reamers -  - KEO Cutters
Specs
Units Fractional
Standard Angle 60° (optional feature); 82° (optional feature); 90° (optional feature)
Body Diameter 1.250 to 2.000 inch (31.7 to 50.8 mm)
View Details