Dormer Pramet Countersinks G1366.3

Description
Dormer G1366.3 Drill Bit
Request a Quote
Description
Dormer G1366.3 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Countersinks - 6667404 - RS Components, Ltd.
Corby, Northants, United Kingdom
Countersinks
6667404
Countersinks 6667404
Dormer G1366.3 Drill Bit

Dormer G1366.3 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Countersinks
Product Number 6667404
Product Name Countersinks
Standard Angle 90°
Unlock Full Specs
to access all available technical data

Similar Products

Countersinks - 1368107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Angle 90°
Shank Diameter 0.126 inch (3.2 mm)
Flutes 1
View Details
60° Straight Flute Countersink - 601-0002 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Units Fractional
Standard Angle 60°
Body Diameter 0.078 inch (2.0 mm)
View Details
Countersink - Carbide - 6 Flute, NC - Melin Tool Company
Specs
Units Fractional
Standard Angle 60°; 82°; 90°; 100°; 110°; 120°
Body Diameter 0.188 to 1.000 inch (4.8 to 25.4 mm)
View Details
Countersink - KEO-53348 - Reid Supply
Specs
Standard Angle 82°
Special Angle 82 degrees
Body Diameter 0.750 inch (19.0 mm)
View Details