Dormer Pramet Countersinks G1364.3

Description
Dormer G1364.3 Countersink
Request a Quote
Description
Dormer G1364.3 Countersink
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Countersinks - 2729390 - RS Components, Ltd.
Corby, Northants, United Kingdom
Countersinks
2729390
Countersinks 2729390
Dormer G1364.3 Countersink

Dormer G1364.3 Countersink

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Countersinks
Product Number 2729390
Product Name Countersinks
Standard Angle 90°
Unlock Full Specs
to access all available technical data

Similar Products

Countersinks - 423872 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Angle 90°
Shank Diameter 0.281 inch (7.2 mm)
OAL 1.26 inch (32 mm)
View Details
60° Straight Flute Countersink - 601-0008 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Units Fractional
Standard Angle 60°
Body Diameter 0.312 inch (7.9 mm)
View Details
Countersink - Carbide - 6 Flute, NC - Melin Tool Company
Specs
Units Fractional
Standard Angle 60°; 82°; 90°; 100°; 110°; 120°
Body Diameter 0.188 to 1.000 inch (4.8 to 25.4 mm)
View Details
6-Flute Countersink Set -  - KEO Cutters
Specs
Units Fractional
Standard Angle 60°; 82°; 90°; 100°; 110°; 120°
Body Diameter 0.250 to 1.000 inch (6.3 to 25.4 mm)
View Details