Dormer Pramet Countersinks G13626.0

Description
Dormer G13626.0 Countersink
Request a Quote
Description
Dormer G13626.0 Countersink
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Countersinks - 2729386 - RS Components, Ltd.
Corby, Northants, United Kingdom
Countersinks
2729386
Countersinks 2729386
Dormer G13626.0 Countersink

Dormer G13626.0 Countersink

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Countersinks
Product Number 2729386
Product Name Countersinks
Standard Angle 90°
Unlock Full Specs
to access all available technical data

Similar Products

Countersinks - 218595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Angle 90°
Flutes 5
Material High Speed Steel; Hss
View Details
7/16
Specs
Units Fractional
Standard Angle 90°
Body Diameter 0.438 inch (11.1 mm)
View Details
60° Straight Flute Countersink - 601-0250 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Units Fractional
Standard Angle 60°
Body Diameter 0.025 inch (0.6 mm)
View Details