Dormer Pramet Countersinks G13620.5

Description
Dormer G13620.5 Drill Bit
Request a Quote
Description
Dormer G13620.5 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Countersinks - 6667426 - RS Components, Ltd.
Corby, Northants, United Kingdom
Countersinks
6667426
Countersinks 6667426
Dormer G13620.5 Drill Bit

Dormer G13620.5 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Countersinks
Product Number 6667426
Product Name Countersinks
Standard Angle 90°
Unlock Full Specs
to access all available technical data

Similar Products

Countersinks - 5088954 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Angle 90°
OAL 2.56 inch (65 mm)
Flutes 3
View Details
60° Straight Flute Countersink - 601-0250 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Units Fractional
Standard Angle 60°
Body Diameter 0.025 inch (0.6 mm)
View Details
CoroDrill® 452 countersink - 452.C1-0414-130T-C CD10 - Sandvik Coromant Co.
Specs
Units Fractional
Standard Angle 130°
Body Diameter 0.394 inch (10.0 mm)
View Details