Dormer Pramet Countersinks G13616.5

Description
Dormer G13616.5 Drill Bit
Request a Quote
Description
Dormer G13616.5 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Countersinks - 6667422 - RS Components, Ltd.
Corby, Northants, United Kingdom
Countersinks
6667422
Countersinks 6667422
Dormer G13616.5 Drill Bit

Dormer G13616.5 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Countersinks
Product Number 6667422
Product Name Countersinks
Standard Angle 90°
Unlock Full Specs
to access all available technical data

Similar Products

Countersinks - 5089064 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Angle 90°
Shank Diameter 0.394 inch (10.0 mm)
OAL 2.48 inch (63 mm)
View Details
60° Straight Flute Countersink - 601-0310 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Units Fractional
Standard Angle 60°
Body Diameter 0.031 inch (0.8 mm)
View Details
Countersink - M42 - Single Flute - Melin Tool Company
Specs
Units Fractional
Standard Angle 60°; 82°; 90°
Body Diameter 0.125 to 1.250 inch (3.2 to 31.7 mm)
View Details
Metric Combined Drill & Countersink - Type B - KEO Cutters
Specs
Units Metric
Standard Angle 60°
Body Diameter 0.157 to 1.240 inch (4.0 to 31.5 mm)
View Details