Dormer Pramet Countersinks G13615.0

Description
Dormer G13615.0 Countersink
Request a Quote
Description
Dormer G13615.0 Countersink
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Countersinks - 2729383 - RS Components, Ltd.
Corby, Northants, United Kingdom
Countersinks
2729383
Countersinks 2729383
Dormer G13615.0 Countersink

Dormer G13615.0 Countersink

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Countersinks
Product Number 2729383
Product Name Countersinks
Standard Angle 90°
Unlock Full Specs
to access all available technical data

Similar Products

Countersinks - 5088819 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Angle 90°
Shank Diameter 0.197 inch (5.0 mm)
OAL 1.77 inch (45 mm)
View Details
60° Straight Flute Countersink - 601-0006 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Units Fractional
Standard Angle 60°
Body Diameter 0.219 inch (5.6 mm)
View Details
Deburring and Chamfering Countersink Set -  - Walter Surface Technologies
Specs
Standard Angle 82°
Body Diameter 0.250 to 1.000 inch (6.3 to 25.4 mm)
Shank Diameter 0.250 to 0.500 inch (6.3 to 12.7 mm)
View Details
Countersink - Carbide - 4 Flute, Double End - Melin Tool Company
Specs
Units Fractional
Standard Angle 60°; 82°; 90°; 100°; 110°; 120°
Body Diameter 0.125 to 0.750 inch (3.2 to 19.0 mm)
View Details