Dormer Pramet Countersinks G13610.4

Description
Dormer G13610.4 Drill Bit
Request a Quote
Description
Dormer G13610.4 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Countersinks - 6667410 - RS Components, Ltd.
Corby, Northants, United Kingdom
Countersinks
6667410
Countersinks 6667410
Dormer G13610.4 Drill Bit

Dormer G13610.4 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Countersinks
Product Number 6667410
Product Name Countersinks
Standard Angle 90°
Unlock Full Specs
to access all available technical data

Similar Products

Countersinks - 423822 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Angle 90°
Shank Diameter 0.281 inch (7.2 mm)
OAL 1.69 inch (43 mm)
View Details
60° Straight Flute Countersink - 601-0250 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Units Fractional
Standard Angle 60°
Body Diameter 0.025 inch (0.6 mm)
View Details
Countersink - M42 - Zero Flute, Single Edge - Melin Tool Company
Specs
Units Fractional
Standard Angle 60°; 82°; 90°
Body Diameter 0.250 to 1.125 inch (6.3 to 28.6 mm)
View Details
Metric Combined Drill & Countersink - Type B - KEO Cutters
Specs
Units Metric
Standard Angle 60°
Body Diameter 0.157 to 1.240 inch (4.0 to 31.5 mm)
View Details