Dormer Pramet Countersinks G13610.0

Description
Dormer G13610.0 Drill Bit
Request a Quote
Description
Dormer G13610.0 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Countersinks - 6667416 - RS Components, Ltd.
Corby, Northants, United Kingdom
Countersinks
6667416
Countersinks 6667416
Dormer G13610.0 Drill Bit

Dormer G13610.0 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Countersinks
Product Number 6667416
Product Name Countersinks
Standard Angle 90°
Unlock Full Specs
to access all available technical data

Similar Products

Countersinks - 6738697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Angle 90°
Flutes 3
Material High Speed Steel; Hss
View Details
60° Straight Flute Countersink - 601-0005 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Units Fractional
Standard Angle 60°
Body Diameter 0.188 inch (4.8 mm)
View Details
Countersink - HSS - 6 Flute, Double End - Melin Tool Company
Specs
Units Fractional
Standard Angle 60°; 82°; 90°; 100°; 110°; 120°
Body Diameter 0.125 to 0.750 inch (3.2 to 19.0 mm)
View Details
3-Flute Center Reamers -  - KEO Cutters
Specs
Units Fractional
Standard Angle 60° (optional feature); 82° (optional feature); 90° (optional feature); 100° (optional feature); 110° (optional feature); 120° (optional feature)
Body Diameter 0.250 to 2.000 inch (6.3 to 50.8 mm)
View Details