Dormer Pramet Countersinks G10712.4

Description
Dormer G10712.4 Drill Bit
Request a Quote
Description
Dormer G10712.4 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Countersinks - 1363943 - RS Components, Ltd.
Corby, Northants, United Kingdom
Countersinks
1363943
Countersinks 1363943
Dormer G10712.4 Drill Bit

Dormer G10712.4 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Countersinks
Product Number 1363943
Product Name Countersinks
Standard Angle 90°
Unlock Full Specs
to access all available technical data

Similar Products

Countersinks - 423832 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Angle 90°
Shank Diameter 0.281 inch (7.2 mm)
OAL 1.22 inch (31 mm)
View Details
60° Straight Flute Countersink - 601-0250 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Units Fractional
Standard Angle 60°
Body Diameter 0.025 inch (0.6 mm)
View Details
Countersink - Carbide - 4 Flute - Melin Tool Company
Specs
Units Fractional
Body Diameter 0.125 to 1.000 inch (3.2 to 25.4 mm)
Shank Diameter 0.125 to 0.500 inch (3.2 to 12.7 mm)
View Details
ZErO Flute Countersinks -  - KEO Cutters
Specs
Units Fractional
Standard Angle 60° (optional feature); 82° (optional feature); 90° (optional feature); 100° (optional feature)
Body Diameter 0.312 to 1.250 inch (7.9 to 31.7 mm)
View Details