Dormer Pramet Countersinks G10710.4

Description
Dormer G10710.4 Drill Bit
Request a Quote
Description
Dormer G10710.4 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Countersinks - 1363941 - RS Components, Ltd.
Corby, Northants, United Kingdom
Countersinks
1363941
Countersinks 1363941
Dormer G10710.4 Drill Bit

Dormer G10710.4 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Countersinks
Product Number 1363941
Product Name Countersinks
Standard Angle 90°
Unlock Full Specs
to access all available technical data

Similar Products

Countersinks - 5088954 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Angle 90°
OAL 2.56 inch (65 mm)
Flutes 3
View Details
60° Straight Flute Countersink - 601-0004 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Units Fractional
Standard Angle 60°
Body Diameter 0.125 inch (3.2 mm)
View Details
Countersink - Carbide - 6 Flute, NC - Melin Tool Company
Specs
Units Fractional
Standard Angle 60°; 82°; 90°; 100°; 110°; 120°
Body Diameter 0.188 to 1.000 inch (4.8 to 25.4 mm)
View Details
Combined Drill & Countersink - Double-End Plain Type Hey Drill - KEO Cutters
Specs
Units Fractional
Standard Angle 60°
Body Diameter 0.125 to 0.750 inch (3.2 to 19.0 mm)
View Details