Dormer Pramet Countersinks G10650.0

Description
Dormer G10650.0 Countersink
Request a Quote
Description
Dormer G10650.0 Countersink
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Countersinks - 2729380 - RS Components, Ltd.
Corby, Northants, United Kingdom
Countersinks
2729380
Countersinks 2729380
Dormer G10650.0 Countersink

Dormer G10650.0 Countersink

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Countersinks
Product Number 2729380
Product Name Countersinks
Standard Angle 90°
Unlock Full Specs
to access all available technical data

Similar Products

Countersinks - 5088998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Angle 90°
OAL 1.61 inch (41 mm)
Flutes 3
View Details
60° Straight Flute Countersink - 601-0008 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Units Fractional
Standard Angle 60°
Body Diameter 0.312 inch (7.9 mm)
View Details
Countersink - HSS - Drill Point 4 Flute, Double End - Melin Tool Company
Specs
Units Fractional
Standard Angle 60°; 82°; 90°; 100°; 110°; 120°
Body Diameter 0.125 to 0.750 inch (3.2 to 19.0 mm)
View Details
Combined Drill & Countersink - Plain Type, Straight Flute - KEO Cutters
Specs
Units Fractional
Standard Angle 60°
Body Diameter 0.125 to 0.750 inch (3.2 to 19.0 mm)
View Details