Dormer Pramet Countersinks G10637.0

Description
Dormer G10637.0 Countersink
Request a Quote
Description
Dormer G10637.0 Countersink
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Countersinks - 2729378 - RS Components, Ltd.
Corby, Northants, United Kingdom
Countersinks
2729378
Countersinks 2729378
Dormer G10637.0 Countersink

Dormer G10637.0 Countersink

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Countersinks
Product Number 2729378
Product Name Countersinks
Standard Angle 90°
Unlock Full Specs
to access all available technical data

Similar Products

Countersinks - 499396 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Angle 90°
Shank Diameter 0.236 inch (6.0 mm)
OAL 1.97 inch (50 mm)
View Details
Countersink - Carbide - Combined Drill & Countersink - Melin Tool Company
Specs
Units Fractional
Standard Angle 60°
Body Diameter 0.025 to 0.312 inch (0.6 to 7.9 mm)
View Details
Combined Drill & Countersink - Long Series - KEO Cutters
Specs
Units Fractional
Standard Angle 60° (optional feature); 82° (optional feature); 90° (optional feature)
Body Diameter 0.125 to 0.750 inch (3.2 to 19.0 mm)
View Details
7/16
Specs
Units Fractional
Standard Angle 100°
Body Diameter 0.438 inch (11.1 mm)
View Details