Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TAPS
DORMER PRAMET
E500M8NO2 -- THREADING TAPS
Dormer Pramet
Threading Taps
E500M8NO2
Description
Rethreader, Second Tap, M8 x 1.25mm
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Rethreader, Second Tap, M8 x 1.25mm
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Threading Taps
2403300
Threading Taps
2403300
Rethreader, Second Tap, M8 x 1.25mm
Rethreader, Second Tap, M8 x 1.25mm
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Taps
Product Number
2403300
Product Name
Threading Taps
Type
Straight flute, second
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Threading Taps
151858
Specs
Chamfer Type
Taper Tap; Plug Tap
Nominal ISO Size
M6
Thread Form
Metric
View Details
Sandvik Coromant Co.
Cutting Taps
CoroTap 200
Specs
Type
Spiral Point Tap
Nominal ISO Size
M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20
Thread Length
0.1970 to 1.77 inch (5 to 45.01 mm)
View Details
Stanley Engineered Fastening - Spiralock
High Performance Taps
Specs
Type
Spiral Fluted Tap; Spiral Point Tap
Chamfer Type
Plug Tap; Bottoming Tap
Nominal SAE Size
# 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
View Details
Minerallac Company
Tap - Non Metric
68049
Specs
Type
Hand Tap; Spiral Point Tap
Chamfer Type
Taper Tap
Nominal SAE Size
5/16"
View Details