Dormer Pramet Threading Taps E500M12NO2

Description
Rethreader, Second Tap, M12 x 1.75mm
Request a Quote
Description
Rethreader, Second Tap, M12 x 1.75mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Threading Taps - 2403366 - RS Components, Ltd.
Corby, Northants, United Kingdom
Threading Taps
2403366
Threading Taps 2403366
Rethreader, Second Tap, M12 x 1.75mm

Rethreader, Second Tap, M12 x 1.75mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Taps
Product Number 2403366
Product Name Threading Taps
Type Straight flute, second
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 2705641 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal ISO Size M4
Thread Form Metric
Overall Length 2.48 inch (63 mm)
View Details
Taper Pipe Tap 110K-1 - 110K-1 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Type Pipe Tap (Taper)
Nominal SAE Size 1"
Thread Length 1.75 inch (44.45 mm)
View Details
Tap - Non Metric - 68047 - Minerallac Company
Minerallac Company
Specs
Type Hand Tap; Spiral Point Tap
Chamfer Type Taper Tap
Nominal SAE Size 1/4"
View Details
Cutting Taps - CoroTap 300 - Sandvik Coromant Co.
Sandvik Coromant Co.
Specs
Type Spiral Fluted Tap
Nominal ISO Size M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20
Thread Length 0.2320 to 1.42 inch (5.89 to 35.99 mm)
View Details