Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw thread insert, and thread forming taps.
. DOR-7350345
| Reid Supply | |
|---|---|
| Product Category | Taps |
| Product Number | DOR-7350345 |
| Product Name | Spiral Flute Tap |
| Type | Spiral Fluted Tap; Spiral Flute Taps |
| Chamfer Type | Bottoming Tap |
| Nominal SAE Size | 7/16" |
| Other Size Specifications | 7/16-14 |