Dormer Pramet Slot Drills C12310.0

Description
C123 HSCO-XP 2FL S-DRILL DIN844K 10.0MM
Request a Quote
Description
C123 HSCO-XP 2FL S-DRILL DIN844K 10.0MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Slot Drills - 7287807 - RS Components, Ltd.
Corby, Northants, United Kingdom
Slot Drills
7287807
Slot Drills 7287807
C123 HSCO-XP 2FL S-DRILL DIN844K 10.0MM

C123 HSCO-XP 2FL S-DRILL DIN844K 10.0MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Milling Cutters
Product Number 7287807
Product Name Slot Drills
Cutter Type Slot Drills
Cutter 0.394 inch (10.0 mm)
Shank 0.394 inch (10.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 2705594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.197 inch (5.0 mm)
OAL 2.36 inch (60 mm)
View Details
Straight & Groove Forming Bits, Veining - Single Flute - 733007-6A - Makita USA, Inc.
Specs
Cutter Type Straight & Groove Forming Bits: Veining - Single Flute
View Details
Series 1200 2-Flute Carbide End Mill - 12011BT - Cutting Edge Technologies, Inc.
Specs
Cutter Type Endmill
Geometry Ballnose
Cutting Ends Single
View Details
Long Range Back Draft Cutters - LRBD-32-5.5-S - Precision Components
Specs
OAL 8.00 inch (203 mm)
Edges Inserts
View Details