Dormer Pramet C123-2.50

Description
A range of short cobalt drills (steel quality HSCo 8% Co) with cylindrical shank and flat face. The shank diameter tolerance class is H6 and the cutting diameter is E8. Helix geometry is 30° right-handed, the cut angle is 12° and the cut is centred. C123 drills are available in ∅ 2 mm to 6 mm, and from ∅ 6.5 mm for C102. Used to cut grooves to P9 tolerance. Shank Type = Plain Cut Length = 8mm Cutter Diameter = 2.5mm Number of Flutes = 2 Material = HSS-E-PM Overall Length = 52 mm Shank Diameter = 6 mm Diameter Tolerance = e8
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 3596891 - RS Components, Ltd.
Corby, Northants, United Kingdom
A range of short cobalt drills (steel quality HSCo 8% Co) with cylindrical shank and flat face. The shank diameter tolerance class is H6 and the cutting diameter is E8. Helix geometry is 30° right-handed, the cut angle is 12° and the cut is centred. C123 drills are available in ∅ 2 mm to 6 mm, and from ∅ 6.5 mm for C102. Used to cut grooves to P9 tolerance. Shank Type = Plain Cut Length = 8mm Cutter Diameter = 2.5mm Number of Flutes = 2 Material = HSS-E-PM Overall Length = 52 mm Shank Diameter = 6 mm Diameter Tolerance = e8

A range of short cobalt drills (steel quality HSCo 8% Co) with cylindrical shank and flat face. The shank diameter tolerance class is H6 and the cutting diameter is E8. Helix geometry is 30° right-handed, the cut angle is 12° and the cut is centred. C123 drills are available in ∅ 2 mm to 6 mm, and from ∅ 6.5 mm for C102. Used to cut grooves to P9 tolerance.
Shank Type = Plain
Cut Length = 8mm
Cutter Diameter = 2.5mm
Number of Flutes = 2
Material = HSS-E-PM
Overall Length = 52 mm
Shank Diameter = 6 mm
Diameter Tolerance = e8

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Milling Cutters
Product Number 3596891
Cutter Type Slot Drills
Cutter 0.098 inch (2.5 mm)
Shank 0.236 inch (6.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 5230464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.098 inch (2.5 mm)
Shank 0.236 inch (6.0 mm)
View Details
Cobalt HSS End Mills - 2 Flute, Single End - Standard - Melin Tool Company
Specs
Cutter Type Endmill
Geometry Square
Cutting Ends Single
View Details
Straight & Groove Forming Bits, Straight - 2 Flute - 733004-6A - Makita USA, Inc.
Specs
Cutter Type Straight & Groove Forming Bits: Straight - 2 Flute
View Details
Long Range Back Draft Cutters - LRBD-31-4.0-T - Precision Components
Specs
OAL 7.00 inch (178 mm)
Edges Inserts
View Details