Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MILLING CUTTERS
DORMER PRAMET
C1104.0 -- SLOT DRILLS
Dormer Pramet
Slot Drills
C1104.0
Description
C110 HSCO-XP 2FL S-DRILL DIN327D 4.0MM
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
C110 HSCO-XP 2FL S-DRILL DIN327D 4.0MM
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Slot Drills
7287695
Slot Drills
7287695
C110 HSCO-XP 2FL S-DRILL DIN327D 4.0MM
C110 HSCO-XP 2FL S-DRILL DIN327D 4.0MM
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Milling Cutters
Product Number
7287695
Product Name
Slot Drills
Cutter Type
Slot Drills
Cutter
0.157 inch (4.0 mm)
Shank
0.236 inch (6.0 mm)
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Slot Drills
2348273
Specs
Cutter Type
Slot Drills
Cutter
0.787 inch (20.0 mm)
Shank
0.630 inch (16.0 mm)
View Details
Stanley Engineered Fastening - Spiralock
Spiralock® Thread Milling Cutter
20143
Specs
Cutter Type
Shell Mill; Thread Mill
Geometry
Radius
Cutting Ends
Single
View Details
Cutting Edge Technologies, Inc.
Series 1200 2-Flute Carbide End Mill
12012BTICN
Specs
Cutter Type
Endmill
Geometry
Ballnose
Cutting Ends
Single
View Details
BIG Kaiser Precision Tooling Inc.
90° Square Shoulder Cutter
Specs
Cutter Type
Face Mill
View Details