Dormer Pramet
Slot Drills
C11019.0
Description
HSCO MILL 19mm
Request a Quote
Email Supplier
Description
HSCO MILL 19mm
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Milling Cutters |
|
Product Number
|
544383 |
|
Product Name
|
Slot Drills |
|
Cutter Type
|
Slot Drills
|
|
Cutter
|
0.748 inch (19.0 mm)
|
|
Shank
|
0.630 inch (16.0 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Cutter Type
Slot Drills
Cutter
0.236 inch (6.0 mm)
Shank
0.236 inch (6.0 mm)
View Details
Universal Cutting Tools, Inc.
Cutter Type
Endmill
Units
Fractional
Cutter
0.375 inch (9.5 mm)
View Details
Cutter Type
Roughing (optional feature); Finishing (optional feature); Endmill
Geometry
Square
Cutting Ends
Single
View Details