Dormer Pramet
Slot Drills
C11010.0
Description
HSCO MILL 10mm
Request a Quote
Email Supplier
Description
HSCO MILL 10mm
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Milling Cutters |
|
Product Number
|
578796 |
|
Product Name
|
Slot Drills |
|
Cutter Type
|
Slot Drills
|
|
Cutter
|
0.394 inch (10.0 mm)
|
|
Shank
|
0.394 inch (10.0 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Cutter Type
Endmill
Cutter
0.138 inch (3.5 mm)
Shank
0.236 inch (6.0 mm)
View Details
Cutter Type
Face Mill
Cutting Ends
Single
Cutting Application
Hard; Stainless; Steel; Cast Iron
View Details
Cutter Type
Finishing; Thread Mill
Geometry
Square
Cutting Ends
Single
View Details
Cutter Type
Finishing; Endmill
Cutting Ends
Single
Cutting Application
General Purpose
View Details