HSS straight Flute hand Taper Pin reamer for opening out parallel holes and finishing pre-formed tapered holes.
Use on most ferrous and non-ferrous metals. Metric reamers to ISO/BS328/DIN9 standards have a 1-in-50 taper on diameter. Imperial reamers to BS328 standard have a 1-in-48 taper on diameter
Type = Taper Pin, Straight Flute
Overall Length = 180 mm
Diameter = 8mm
Material = HSS
RS Components, Ltd. | |
---|---|
Product Category | Reamers |
Product Number | 698461 |
Reamer Type | Taper Pin; Hand |
Product Packaging | Individual Reamer |
Diameter | 0.315 inch (8.0 mm) |