Dormer Pramet Drill Bits A9206.5

Description
Dormer A9206.5 Drill Bit
Request a Quote
Description
Dormer A9206.5 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 6950658 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
6950658
Drill Bits 6950658
Dormer A9206.5 Drill Bit

Dormer A9206.5 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 6950658
Product Name Drill Bits
Drill Type Twist
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 221636 - RS Components, Ltd.
Specs
Units Metric
Designation 51mm
Diameter 1.339 to 2.008 inch (34.0 to 51.0 mm)
View Details
Drill Shaft, 7/16
Specs
Diameter 0.438 inch (11.1 mm)
View Details
High Speed Drill 221B-GP-#33 - 221B-GP-#33 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
11/16" (17mm) Bi-Metal Hole Saw - D180011 - DEWALT Industrial Tool Co.
Specs
Product Drill
Drill Type Hole Saw
Cutting Application General Purpose
View Details