Dormer Pramet Drill Bits A7774.5

Description
Dormer A7774.5 Drill Bit
Request a Quote
Description
Dormer A7774.5 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 7947619 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
7947619
Drill Bits 7947619
Dormer A7774.5 Drill Bit

Dormer A7774.5 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 7947619
Product Name Drill Bits
Drill Type Twist
Diameter 0.177 inch (4.5 mm)
OAL 3.15 inch (80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 5
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Carbide
View Details
Drill Bits - 213613 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.256 inch (6.5 mm)
OAL 3.98 inch (101 mm)
Material High Speed Steel; Hss
View Details
Spine Bits, Spline Shank Bits - 2-Cutter & 4-Cutter - 711200-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.625 inch (15.9 mm)
View Details
ADR Micro Drill Bit, Regular Flute - ADR-0254 - Atom Precision of America, Inc.
Atom Precision of America, Inc.
Specs
Product Drill
Units Metric
Drill Type Microdrill
View Details