Dormer Pramet Drill Bits A7773.5

Description
Dormer A7773.5 Drill Bit
Request a Quote
Description
Dormer A7773.5 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 7947603 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
7947603
Drill Bits 7947603
Dormer A7773.5 Drill Bit

Dormer A7773.5 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 7947603
Product Name Drill Bits
Drill Type Twist
Diameter 0.138 inch (3.5 mm)
OAL 2.76 inch (70 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 1238508 - RS Components, Ltd.
Specs
Units Metric
Drill Type Step Drill
Designation 30.5mm
View Details
Hot Tapper, Single Size, 1 1/2
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Bi-Metal
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB255UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Auger Drill Bit - 62PTS-5/8 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Diameter 0.625 inch (15.9 mm)
Shank Hex
View Details