Dormer Pramet Drill Bits A77714.5

Description
Dormer A77714.5 Drill Bit
Request a Quote
Description
Dormer A77714.5 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 2686542 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
2686542
Drill Bits 2686542
Dormer A77714.5 Drill Bit

Dormer A77714.5 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 2686542
Product Name Drill Bits
OAL 6.65 inch (169 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216072 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 4.488 inch (114.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw, Carbide Tipped, 7/8
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Carbide
View Details
Auger Drill Bit - 53405 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.938 inch (23.8 mm)
View Details
1/4 X 1/4 X 1-1/4 X 4 - 2FL RH CARBIDE - 0224T60412504 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details