Dormer Pramet Drill Bits A3214.0

Description
Dormer A3214.0 Drill Bit
Request a Quote
Description
Dormer A3214.0 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 302742 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
302742
Drill Bits 302742
Dormer A3214.0 Drill Bit

Dormer A3214.0 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 302742
Product Name Drill Bits
OAL 2.91 inch (74 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 1238512 - RS Components, Ltd.
Specs
Units Metric
Drill Type Step Drill
Designation 32mm
View Details
Drill Shaft, 7/16
Specs
Diameter 0.438 inch (11.1 mm)
View Details
High Speed Drill 220B-GP-23/64 - 220B-GP-23/64 - Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
5/32" Cobalt Screw Machine Length Drill - DD4110B12 - DEWALT Industrial Tool Co.
Specs
Product Drill
Drill Type Screw Machine
Cutting Application General Purpose
View Details