Dormer Pramet Drill Bit Sets A190204

Description
Dormer A190204 Drill Bit Set
Request a Quote Datasheet
Description
Dormer A190204 Drill Bit Set
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit Sets - 2186207 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bit Sets
2186207
Drill Bit Sets 2186207
Dormer A190204 Drill Bit Set

Dormer A190204 Drill Bit Set

Supplier's Site
Drill Set, Hss, 1-13X0.5Mm; Kit Contents Dormer - 53M6745 - Newark, An Avnet Company
Chicago, IL, United States
Drill Set, Hss, 1-13X0.5Mm; Kit Contents Dormer
53M6745
Drill Set, Hss, 1-13X0.5Mm; Kit Contents Dormer 53M6745
DRILL SET, HSS, 1-13X0.5MM; Kit Contents:25 Pieces of 1 to 13mm x 0.5 mm Drill Bits; Product Range:-; Drill Bit Type:Jobber; Material:HSS RoHS Compliant: NA

DRILL SET, HSS, 1-13X0.5MM; Kit Contents:25 Pieces of 1 to 13mm x 0.5 mm Drill Bits; Product Range:-; Drill Bit Type:Jobber; Material:HSS RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Drill Bits Drill Bits
Product Number 2186207 53M6745
Product Name Drill Bit Sets Drill Set, Hss, 1-13X0.5Mm; Kit Contents Dormer
Product Drill Set
Units Metric
Drill Type Twist Jobber
Cutting Application Multi-material
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 232529 - RS Components, Ltd.
Specs
Units Metric
Designation 41mm
Diameter 0.315 to 1.614 inch (8.0 to 41.0 mm)
View Details
Hole Saw, Carbide Tipped, 1 1/8
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Carbide
View Details
Drill Bit - 010030 - Sandvik AB
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
Auger Drill Bit - 35-896 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Product Drill
Drill Type Wood Bit
Diameter 0.875 inch (22.2 mm)
View Details