Dormer Pramet Drill Bit Sets A190202

Description
Dormer A190202 Drill Bit Set
Request a Quote Datasheet
Description
Dormer A190202 Drill Bit Set
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit Sets - 511112 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bit Sets
511112
Drill Bit Sets 511112
Dormer A190202 Drill Bit Set

Dormer A190202 Drill Bit Set

Supplier's Site
Drill Set, Hss, 1-6X0.1Mm; Kit Contents Dormer - 53M6744 - Newark, An Avnet Company
Chicago, IL, United States
Drill Set, Hss, 1-6X0.1Mm; Kit Contents Dormer
53M6744
Drill Set, Hss, 1-6X0.1Mm; Kit Contents Dormer 53M6744
DRILL SET, HSS, 1-6X0.1MM; Kit Contents:1 to 6mm x 0.1mm Increments; Product Range:-; Drill Bit Type:Jobber; Material:HSS RoHS Compliant: NA

DRILL SET, HSS, 1-6X0.1MM; Kit Contents:1 to 6mm x 0.1mm Increments; Product Range:-; Drill Bit Type:Jobber; Material:HSS RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Drill Bits Drill Bits
Product Number 511112 53M6744
Product Name Drill Bit Sets Drill Set, Hss, 1-6X0.1Mm; Kit Contents Dormer
Product Drill Set
Units Metric
Drill Type Twist Jobber
Cutting Application Multi-material
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 5
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Carbide
View Details
Magnetic Drill Bits - 1239920 - RS Components, Ltd.
Specs
Diameter 0.551 inch (14.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Drill Bits - 172485 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
OAL 7.87 inch (200 mm)
Material Carbide; Carbide
# of Pieces 1
View Details
Drill Bits, Cobalt - For Metal - 711413-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.438 inch (11.1 mm)
View Details