Dormer Pramet Drill Bits A1251/8X160

Description
Dormer A1251/8X160 Drill Bit
Request a Quote
Description
Dormer A1251/8X160 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 7287217 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
7287217
Drill Bits 7287217
Dormer A1251/8X160 Drill Bit

Dormer A1251/8X160 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 7287217
Product Name Drill Bits
Drill Type Twist
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 221608 - RS Components, Ltd.
Specs
Units Metric
Designation 30mm
Diameter 0.630 to 1.181 inch (16.0 to 30.0 mm)
View Details
Drill Shaft, 7/16
Specs
Diameter 0.438 inch (11.1 mm)
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB127UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Stepped Cone Drill - 00474 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Step Drill
Diameter ? to 0.125 inch (? to 3.2 mm)
View Details