Dormer Pramet Drill Bits A1236.0

Description
Dormer A1236.0 Drill Bit
Request a Quote
Description
Dormer A1236.0 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 1363929 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
1363929
Drill Bits 1363929
Dormer A1236.0 Drill Bit

Dormer A1236.0 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 1363929
Product Name Drill Bits
Drill Type Twist
Diameter 0.236 inch (6.0 mm)
OAL 2.60 inch (66 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 5 3/4
Specs
Drill Type Core Drill
Diameter 5.750 inch (146.0 mm)
Material Carbide
View Details
Hole Saws & Core Drill Bits - 1749050 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.260 inch (32.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Masonry Bit - JRP31 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill
Diameter 0.375 inch (9.5 mm)
Shank Straight
View Details
Straight Shank Long Drill - LDS Series - DME Company
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details