Dormer Pramet Drill Bits A1233.7S

Description
Dormer A1233.7S Drill Bit
Request a Quote
Description
Dormer A1233.7S Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 2686513 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
2686513
Drill Bits 2686513
Dormer A1233.7S Drill Bit

Dormer A1233.7S Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 2686513
Product Name Drill Bits
OAL 2.05 inch (52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 214155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.244 inch (6.2 mm)
OAL 3.98 inch (101 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Bi-Metal, 5/8
Specs
Drill Type Core Drill
Diameter 0.625 inch (15.9 mm)
Material Bi-Metal
View Details
Spine Bits, Spline Shank Bits - 2-Cutter & 4-Cutter - 711219-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 1.250 inch (31.7 mm)
View Details