Dormer Pramet Drill Bits A1231/4

Description
Dormer A1231/4 Drill Bit
Request a Quote
Description
Dormer A1231/4 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 1363934 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
1363934
Drill Bits 1363934
Dormer A1231/4 Drill Bit

Dormer A1231/4 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 1363934
Product Name Drill Bits
Drill Type Twist
Diameter 0.250 inch (6.4 mm)
OAL 2.76 inch (70 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 221591 - RS Components, Ltd.
Specs
Units Metric
Designation 14mm
Diameter 0.118 to 0.551 inch (3.0 to 14.0 mm)
View Details
Hole Saw, Carbide Tipped, 1 7/8
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Carbide
View Details
Drill Bits, Heavy Duty Black Oxide - For Wood/ Metal - 711311-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Wood Bit
View Details