Dormer Pramet Drill Bits A12014.5

Description
Dormer A12014.5 Drill Bit
Request a Quote
Description
Dormer A12014.5 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 2686502 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
2686502
Drill Bits 2686502
Dormer A12014.5 Drill Bit

Dormer A12014.5 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 2686502
Product Name Drill Bits
OAL 4.37 inch (111 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216072 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 4.488 inch (114.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw, Bi-Metal, 1 3/8
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Bi-Metal
View Details
High Speed Drill 221B-GP-#47 - 221B-GP-#47 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
Drill Bits - 172729 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
OAL 22.44 inch (570 mm)
Material Carbide; Tungsten Carbide
# of Pieces 1
View Details