Dormer Pramet Drill Bits A1102.0

Description
Dormer A1102.0 Drill Bit
Request a Quote
Description
Dormer A1102.0 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 792068 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
792068
Drill Bits 792068
Dormer A1102.0 Drill Bit

Dormer A1102.0 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 792068
Product Name Drill Bits
Diameter 0.079 inch (2.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216189 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.362 inch (60.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hot Tapper, Single Size, 3/4
Specs
Drill Type Core Drill
Diameter 0.625 inch (15.9 mm)
Material Carbide
View Details
Drill Bit - 53122 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.406 inch (10.3 mm)
View Details
2 suppliers
1/2 X 1/2 X 1 X 3 - 2F RH CARBIDE - 0235T00810003 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details